Panasonic Surface Mount Resistors ERJ3RBD2400V

Description
Panasonic ERJ3RBD2400V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD2400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102185
Surface Mount Resistors 8102185
Panasonic ERJ3RBD2400V

Panasonic ERJ3RBD2400V

Supplier's Site
Surface Mount Resistors - 1691018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691018
Surface Mount Resistors 1691018
Panasonic ERJ3RBD2400V

Panasonic ERJ3RBD2400V

Supplier's Site
Res, 240R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8879 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8879
Res, 240R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8879
RES, 240R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:240ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 240R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:240ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8102185 85Y8879
Product Name Surface Mount Resistors Res, 240R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details