Panasonic Surface Mount Resistors ERJ3RBD2201V

Description
Panasonic ERJ3RBD2201V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD2201V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102173
Surface Mount Resistors 8102173
Panasonic ERJ3RBD2201V

Panasonic ERJ3RBD2201V

Supplier's Site
Surface Mount Resistors - 1691013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691013
Surface Mount Resistors 1691013
Panasonic ERJ3RBD2201V

Panasonic ERJ3RBD2201V

Supplier's Site
Res, 2K2, 0.5%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.5%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1141
Res, 2K2, 0.5%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1141
RES, 2K2, 0.5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 2K2, 0.5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8877 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8877
Res, 2K2, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8877
RES, 2K2, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 2K2, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8102173 12AC1141 85Y8877
Product Name Surface Mount Resistors Res, 2K2, 0.5%, 0.1W, 0603; Resistor Case Style Panasonic Res, 2K2, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 2200 ohms 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details