Panasonic Res, 21K, 0.5%, 0.063W, 0603, Thick Film; Resistor Case Style Panasonic ERJ3RBD2102V

Description
RES, 21K, 0.5%, 0.063W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:21kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 21K, 0.5%, 0.063W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:21kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 21K, 0.5%, 0.063W, 0603, Thick Film; Resistor Case Style Panasonic - 46AC0715 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 0.5%, 0.063W, 0603, Thick Film; Resistor Case Style Panasonic
46AC0715
Res, 21K, 0.5%, 0.063W, 0603, Thick Film; Resistor Case Style Panasonic 46AC0715
RES, 21K, 0.5%, 0.063W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:21kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 21K, 0.5%, 0.063W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:21kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC0715
Product Name Res, 21K, 0.5%, 0.063W, 0603, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 21000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers