Panasonic Surface Mount Resistors ERJ3RBD2001V

Description
Panasonic ERJ3RBD2001V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD2001V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102167
Surface Mount Resistors 8102167
Panasonic ERJ3RBD2001V

Panasonic ERJ3RBD2001V

Supplier's Site
Surface Mount Resistors - 1691012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691012
Surface Mount Resistors 1691012
Panasonic ERJ3RBD2001V

Panasonic ERJ3RBD2001V

Supplier's Site
Res, 2K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8874 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8874
Res, 2K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8874
RES, 2K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 2K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8102167 85Y8874
Product Name Surface Mount Resistors Res, 2K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756381 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers