Panasonic Surface Mount Resistors ERJ3RBD1800V

Description
Panasonic ERJ3RBD1800V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD1800V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102157
Surface Mount Resistors 8102157
Panasonic ERJ3RBD1800V

Panasonic ERJ3RBD1800V

Supplier's Site
Res, 180R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8870 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8870
Res, 180R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8870
RES, 180R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 180R, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180ohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8102157 85Y8870
Product Name Surface Mount Resistors Res, 180R, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details