Panasonic Chip Resistor - Surface Mount - ERJ3RBD1601V ERJ3RBD1601V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124783-ERJ3RBD1601V Packaging: Cut Tape Termination: Solder Voltage Rating: 50 V Length: 1.6 mm Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Height: 450 µm Resistance: 1.6 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Depth: 800 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Max Operating Temperature: 125 °C Case Code (Metric): 1608
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124783-ERJ3RBD1601V Packaging: Cut Tape Termination: Solder Voltage Rating: 50 V Length: 1.6 mm Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Height: 450 µm Resistance: 1.6 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Depth: 800 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Max Operating Temperature: 125 °C Case Code (Metric): 1608
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ3RBD1601V - 1124783-ERJ3RBD1601V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ3RBD1601V
1124783-ERJ3RBD1601V
Chip Resistor - Surface Mount - ERJ3RBD1601V 1124783-ERJ3RBD1601V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124783-ERJ3RBD1601V Packaging: Cut Tape Termination: Solder Voltage Rating: 50 V Length: 1.6 mm Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Height: 450 µm Resistance: 1.6 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Depth: 800 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Max Operating Temperature: 125 °C Case Code (Metric): 1608

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1124783-ERJ3RBD1601V
Packaging: Cut Tape
Termination: Solder
Voltage Rating: 50 V
Length: 1.6 mm
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Composition: Thick Film
Height: 450 µm
Resistance: 1.6 kΩ
Power Rating: 100 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Depth: 800 µm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Max Operating Temperature: 125 °C
Case Code (Metric): 1608

Buy Now
SMD 50V Resistor - 52-ERJ3RBD1601V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V Resistor
52-ERJ3RBD1601V
SMD 50V Resistor 52-ERJ3RBD1601V
Thick Film Chip Resistor 0603 1.6K Ohm 0.5% 50V SMD Product overview: ERJ3RBD1601V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3RBD1601V can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 0603 1.6K Ohm 0.5% 50V SMD Product overview: ERJ3RBD1601V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3RBD1601V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Resistors - 8102145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102145
Surface Mount Resistors 8102145
Panasonic ERJ3RBD1601V

Panasonic ERJ3RBD1601V

Supplier's Site
Surface Mount Resistors - 1691007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691007
Surface Mount Resistors 1691007
Panasonic ERJ3RBD1601V

Panasonic ERJ3RBD1601V

Supplier's Site
Res, 1K6, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8868 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8868
Res, 1K6, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8868
RES, 1K6, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.6kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K6, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.6kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1124783-ERJ3RBD1601V 52-ERJ3RBD1601V 8102145 85Y8868
Product Name Chip Resistor - Surface Mount - ERJ3RBD1601V SMD 50V Resistor Surface Mount Resistors Res, 1K6, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 1600 ohms 1600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details