Panasonic Surface Mount Resistors ERJ3RBD1301V

Description
Panasonic ERJ3RBD1301V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD1301V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102123
Surface Mount Resistors 8102123
Panasonic ERJ3RBD1301V

Panasonic ERJ3RBD1301V

Supplier's Site
Surface Mount Resistors - 1690999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690999
Surface Mount Resistors 1690999
Panasonic ERJ3RBD1301V

Panasonic ERJ3RBD1301V

Supplier's Site
Res, 1K3, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8862 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8862
Res, 1K3, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8862
RES, 1K3, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.3kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K3, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.3kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8102123 85Y8862
Product Name Surface Mount Resistors Res, 1K3, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details