Panasonic Surface Mount Resistors ERJ3RBD1202V

Description
Panasonic ERJ3RBD1202V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD1202V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102126
Surface Mount Resistors 8102126
Panasonic ERJ3RBD1202V

Panasonic ERJ3RBD1202V

Supplier's Site
Surface Mount Resistors - 1691000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691000
Surface Mount Resistors 1691000
Panasonic ERJ3RBD1202V

Panasonic ERJ3RBD1202V

Supplier's Site
Res, 12K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8860 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8860
Res, 12K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8860
RES, 12K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 12K, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8102126 85Y8860
Product Name Surface Mount Resistors Res, 12K, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details