Panasonic Surface Mount Resistors ERJ3RBD1101V

Description
Panasonic ERJ3RBD1101V
Request a Quote Datasheet
Description
Panasonic ERJ3RBD1101V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102101
Surface Mount Resistors 8102101
Panasonic ERJ3RBD1101V

Panasonic ERJ3RBD1101V

Supplier's Site
Surface Mount Resistors - 1690995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690995
Surface Mount Resistors 1690995
Panasonic ERJ3RBD1101V

Panasonic ERJ3RBD1101V

Supplier's Site
Res, 1K1, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8856
Res, 1K1, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8856
RES, 1K1, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.1kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K1, 0.5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.1kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K1, 0.5%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1139 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.5%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1139
Res, 1K1, 0.5%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1139
RES, 1K1, 0.5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:1.1kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 1K1, 0.5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:1.1kohm; Product Range:ERJ3R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8102101 85Y8856 12AC1139
Product Name Surface Mount Resistors Res, 1K1, 0.5%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic Res, 1K1, 0.5%, 0.1W, 0603; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 1100 ohms 1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers