Panasonic Res, 22M, 10%, Thick Film; Resistor Case Style Panasonic ERJ3GEYK226V

Description
RES, 22M, 10%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22Mohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes
Description
RES, 22M, 10%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22Mohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 22M, 10%, Thick Film; Resistor Case Style Panasonic - 41AC9868 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22M, 10%, Thick Film; Resistor Case Style Panasonic
41AC9868
Res, 22M, 10%, Thick Film; Resistor Case Style Panasonic 41AC9868
RES, 22M, 10%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22Mohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

RES, 22M, 10%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22Mohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9868
Product Name Res, 22M, 10%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 2.20E7 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details