Panasonic Res, Aec-Q200, Thick Film, 15M, 0603; Resistance Panasonic ERJ3GEYK156V

Description
RES, AEC-Q200, THICK FILM, 15M, 0603; Resistance:15Mohm; Voltage Rating:75V; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance: 10%; Product Range:ERJ3GE Series; Packaging:Tape & Reel; Resistor ElementRoHS Compliant: Yes
Description
RES, AEC-Q200, THICK FILM, 15M, 0603; Resistance:15Mohm; Voltage Rating:75V; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance: 10%; Product Range:ERJ3GE Series; Packaging:Tape & Reel; Resistor ElementRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 15M, 0603; Resistance Panasonic - 41AC9867 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 15M, 0603; Resistance Panasonic
41AC9867
Res, Aec-Q200, Thick Film, 15M, 0603; Resistance Panasonic 41AC9867
RES, AEC-Q200, THICK FILM, 15M, 0603; Resistance:15Mohm; Voltage Rating:75V; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance: 10%; Product Range:ERJ3GE Series; Packaging:Tape & Reel; Resistor ElementRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 15M, 0603; Resistance:15Mohm; Voltage Rating:75V; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance: 10%; Product Range:ERJ3GE Series; Packaging:Tape & Reel; Resistor ElementRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9867
Product Name Res, Aec-Q200, Thick Film, 15M, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 1.50E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers