Panasonic Surface Mount Resistors ERJ3GEYJ820V

Description
Panasonic ERJ3GEYJ820V
Request a Quote Datasheet
Description
Panasonic ERJ3GEYJ820V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287819
Surface Mount Resistors 287819
Panasonic ERJ3GEYJ820V

Panasonic ERJ3GEYJ820V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W1110 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W1110
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W1110
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287819 63W1110
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details