Panasonic Res, 7R5, 5%, 0.1W, 0603; Resistor Case Style Panasonic ERJ3GEYJ7R5V

Description
RES, 7R5, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:7.5ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 7R5, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:7.5ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7R5, 5%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R5, 5%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1134
Res, 7R5, 5%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1134
RES, 7R5, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:7.5ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 7R5, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:7.5ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 7.5 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W1102 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 7.5 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W1102
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 7.5 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W1102
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 7.5 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 7.5 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1134 63W1102
Product Name Res, 7R5, 5%, 0.1W, 0603; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 7.5 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details