Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.8 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic ERJ3GEYJ6R8V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.8 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.8 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.8 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W1091 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.8 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W1091
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.8 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W1091
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.8 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.8 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W1091
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.8 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details