Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic ERJ3GEYJ6R2V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.2 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.2 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W1090 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W1090
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W1090
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.2 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.2 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R2, 5%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R2, 5%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1131
Res, 6R2, 5%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1131
RES, 6R2, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:6.2ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 6R2, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:6.2ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1090 12AC1131
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic Res, 6R2, 5%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Resistance Range 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details