Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic ERJ3GEYJ622V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.2 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.2 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W1094 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W1094
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W1094
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.2 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 6.2 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K2, 5%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 5%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1132
Res, 6K2, 5%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1132
RES, 6K2, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:6.2kohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 6K2, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:6.2kohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1094 12AC1132
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 6.2 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic Res, 6K2, 5%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Resistance Range 6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers