Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic ERJ3GEYJ620V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W1092 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W1092
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W1092
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W1092
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details