Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic ERJ3GEYJ560V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 56 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 56 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W1085 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W1085
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W1085
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 56 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 56 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W1085
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details