Panasonic Res, 510K, 5%, 0.1W, 0603; Resistor Case Style Panasonic ERJ3GEYJ514V

Description
RES, 510K, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:510kohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 510K, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:510kohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 510K, 5%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 5%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1128
Res, 510K, 5%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1128
RES, 510K, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:510kohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 510K, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:510kohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1128
Product Name Res, 510K, 5%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 510000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details