Panasonic Surface Mount Resistors ERJ3GEYJ512V

Description
Panasonic ERJ3GEYJ512V
Request a Quote Datasheet
Description
Panasonic ERJ3GEYJ512V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287707
Surface Mount Resistors 287707
Panasonic ERJ3GEYJ512V

Panasonic ERJ3GEYJ512V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W1081 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W1081
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W1081
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.1 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.1 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K1, 5%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1126 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 5%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1126
Res, 5K1, 5%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1126
RES, 5K1, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:5.1kohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 5K1, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:5.1kohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 287707 63W1081 12AC1126
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic Res, 5K1, 5%, 0.1W, 0603; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 5100 ohms 5100 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details