Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic ERJ3GEYJ4R7V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.7 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.7 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W1065 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W1065
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W1065
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.7 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.7 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W1065
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers