Panasonic Surface Mount Resistors ERJ3GEYJ474V

Description
Panasonic ERJ3GEYJ474V
Request a Quote Datasheet
Description
Panasonic ERJ3GEYJ474V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287703
Surface Mount Resistors 287703
Panasonic ERJ3GEYJ474V

Panasonic ERJ3GEYJ474V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W1075 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W1075
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W1075
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 470 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 470 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 5%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1123
Res, 470K, 5%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1123
RES, 470K, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:470kohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 470K, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:470kohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 287703 63W1075 12AC1123
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic Res, 470K, 5%, 0.1W, 0603; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 470000 ohms 470000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details