Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic ERJ3GEYJ472V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.7 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.7 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W1073 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W1073
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W1073
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.7 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.7 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 5%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1121 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1121
Res, 4K7, 5%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1121
RES, 4K7, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:4.7kohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 4K7, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:4.7kohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1073 12AC1121
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic Res, 4K7, 5%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details