Panasonic Surface Mount Resistors ERJ3GEYJ471V

Description
Panasonic ERJ3GEYJ471V
Request a Quote Datasheet
Description
Panasonic ERJ3GEYJ471V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287700
Surface Mount Resistors 287700
Panasonic ERJ3GEYJ471V

Panasonic ERJ3GEYJ471V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W1072 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W1072
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W1072
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 470 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 470 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 5%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1120 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1120
Res, 470R, 5%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1120
RES, 470R, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:470ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 470R, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:470ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 287700 63W1072 12AC1120
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic Res, 470R, 5%, 0.1W, 0603; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 470 ohms 470 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details