RES, 3R, 5%, 0.1W, 0603, REEL; Resistor Case Style:0603 [1608 Metric]; Resistance:3ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 287815 | 12AC1109 | 63W1039 |
| Product Name | Surface Mount Resistors | Res, 3R, 5%, 0.1W, 0603, Reel; Resistor Case Style Panasonic | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 3 ohms | 3 ohms | |
| Power Rating | 0.1000 watts | 0.1000 watts | |
| Standards and Certifications | RoHS | RoHS |