Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 390 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic ERJ3GEYJ394V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 390 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 390 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 390 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W1063 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 390 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W1063
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 390 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W1063
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 390 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 390 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W1063
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 390 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details