Panasonic Res, 36K, 5%, 0.1W, 0603; Resistor Case Style Panasonic ERJ3GEYJ363V

Description
RES, 36K, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:36kohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 36K, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:36kohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 36K, 5%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1118 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 5%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1118
Res, 36K, 5%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1118
RES, 36K, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:36kohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 36K, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:36kohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1118
Product Name Res, 36K, 5%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 36000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers