Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic ERJ3GEYJ361V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W1055 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W1055
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W1055
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 360R, 5%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1117 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 5%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1117
Res, 360R, 5%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1117
RES, 360R, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:360ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 360R, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:360ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1055 12AC1117
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic Res, 360R, 5%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Resistance Range 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details