Panasonic Surface Mount Resistors ERJ3GEYJ331V

Description
Panasonic ERJ3GEYJ331V
Request a Quote Datasheet
Description
Panasonic ERJ3GEYJ331V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287697
Surface Mount Resistors 287697
Panasonic ERJ3GEYJ331V

Panasonic ERJ3GEYJ331V

Supplier's Site
SMD 0.1W 330ohm 75V Resistor - 52-ERJ3GEYJ331V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 330ohm 75V Resistor
52-ERJ3GEYJ331V
SMD 0.1W 330ohm 75V Resistor 52-ERJ3GEYJ331V
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 330ohm, 75V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: ERJ3GEYJ331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 330ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 330ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3GEYJ331V can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.1W, 330ohm, 75V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: ERJ3GEYJ331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 330ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 330ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3GEYJ331V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W1049 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W1049
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W1049
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 330 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 330 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 5%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1114 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1114
Res, 330R, 5%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1114
RES, 330R, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:330ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 330R, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:330ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 287697 52-ERJ3GEYJ331V 63W1049 12AC1114
Product Name Surface Mount Resistors SMD 0.1W 330ohm 75V Resistor Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic Res, 330R, 5%, 0.1W, 0603; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 330 ohms 330 ohms 330 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details