Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Mohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic ERJ3GEYJ305V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3 Mohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3 Mohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Mohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W1047 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Mohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W1047
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Mohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W1047
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3 Mohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3 Mohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3M, 5%, 0.1W, 0603, Reel; Resistor Case Style Panasonic - 12AC1112 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M, 5%, 0.1W, 0603, Reel; Resistor Case Style Panasonic
12AC1112
Res, 3M, 5%, 0.1W, 0603, Reel; Resistor Case Style Panasonic 12AC1112
RES, 3M, 5%, 0.1W, 0603, REEL; Resistor Case Style:0603 [1608 Metric]; Resistance:3Mohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 3M, 5%, 0.1W, 0603, REEL; Resistor Case Style:0603 [1608 Metric]; Resistance:3Mohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1047 12AC1112
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Mohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic Res, 3M, 5%, 0.1W, 0603, Reel; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Resistance Range 3.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details