Panasonic Res, 300K, 5%, 0.1W, 0603; Resistor Case Style Panasonic ERJ3GEYJ304V

Description
RES, 300K, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:300kohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 300K, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:300kohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 300K, 5%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1111 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 5%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1111
Res, 300K, 5%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1111
RES, 300K, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:300kohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 300K, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:300kohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1111
Product Name Res, 300K, 5%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 300000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details