Panasonic Res, 2R2, 5%, 0.1W, 0603; Resistor Case Style Panasonic ERJ3GEYJ2R2V

Description
RES, 2R2, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Description
RES, 2R2, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 2R2, 5%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1103
Res, 2R2, 5%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1103
RES, 2R2, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 2R2, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1103
Product Name Res, 2R2, 5%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 2.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers