Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 27 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic ERJ3GEYJ273V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 27 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 27 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 27 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W1037 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 27 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W1037
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 27 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W1037
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 27 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 27 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W1037
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 27 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details