Panasonic Surface Mount Resistors ERJ3GEYJ270V

Description
Panasonic ERJ3GEYJ270V
Request a Quote Datasheet
Description
Panasonic ERJ3GEYJ270V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287813
Surface Mount Resistors 287813
Panasonic ERJ3GEYJ270V

Panasonic ERJ3GEYJ270V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 27 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W1034 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 27 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W1034
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 27 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W1034
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 27 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 27 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287813 63W1034
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 27 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details