Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic ERJ3GEYJ241V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W1029 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W1029
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W1029
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W1029
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details