Panasonic OEM Souring ERJ3GEYJ222V

Description
Category: OEM Souring Win Source Part Number: 1467626-ERJ3GEYJ222V Manufacturer: Panasonic
Request a Quote Datasheet
Description
Category: OEM Souring Win Source Part Number: 1467626-ERJ3GEYJ222V Manufacturer: Panasonic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1467626-ERJ3GEYJ222V - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1467626-ERJ3GEYJ222V Manufacturer: Panasonic

Category: OEM Souring
Win Source Part Number: 1467626-ERJ3GEYJ222V
Manufacturer: Panasonic

Buy Now
Surface Mount Resistors - 278021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
278021
Surface Mount Resistors 278021
Panasonic ERJ3GEYJ222V

Panasonic ERJ3GEYJ222V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W1024 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W1024
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W1024
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.2 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.2 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 5%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1106 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1106
Res, 2K2, 5%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1106
RES, 2K2, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2kohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 2K2, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2kohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1467626-ERJ3GEYJ222V 278021 63W1024 12AC1106
Product Name OEM Souring Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic Res, 2K2, 5%, 0.1W, 0603; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 2200 ohms 2200 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details