Panasonic Resistor ERJ3GEYJ221V

Description
Product overview: ERJ3GEYJ221V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3GEYJ221V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: ERJ3GEYJ221V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3GEYJ221V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product overview: ERJ3GEYJ221V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3GEYJ221V can be used for catalog matching and distributor lookup.

Product overview: ERJ3GEYJ221V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3GEYJ221V can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ3GEYJ221V
822755-ERJ3GEYJ221V
Chip Resistor - Surface Mount - ERJ3GEYJ221V 822755-ERJ3GEYJ221V
Manufacturer: Panasonic Win Source Part Number: 822755-ERJ3GEYJ221V Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 822755-ERJ3GEYJ221V
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 220 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W1023 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 220 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W1023
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 220 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W1023
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 220 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 220 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 5%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1105
Res, 220R, 5%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1105
RES, 220R, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:220ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 220R, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:220ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ3GEYJ221V 822755-ERJ3GEYJ221V 63W1023 12AC1105
Product Name Resistor Chip Resistor - Surface Mount - ERJ3GEYJ221V Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 220 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic Res, 220R, 5%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details