Panasonic Surface Mount Resistors ERJ3GEYJ220V

Description
Panasonic ERJ3GEYJ220V
Request a Quote Datasheet
Description
Panasonic ERJ3GEYJ220V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287613
Surface Mount Resistors 287613
Panasonic ERJ3GEYJ220V

Panasonic ERJ3GEYJ220V

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ3GEYJ220V
822754-ERJ3GEYJ220V
Chip Resistor - Surface Mount - ERJ3GEYJ220V 822754-ERJ3GEYJ220V
Manufacturer: Panasonic Win Source Part Number: 822754-ERJ3GEYJ220V Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 822754-ERJ3GEYJ220V
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
SMD 0.1W 22ohm 75V Resistor - 52-ERJ3GEYJ220V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 22ohm 75V Resistor
52-ERJ3GEYJ220V
SMD 0.1W 22ohm 75V Resistor 52-ERJ3GEYJ220V
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 22ohm, 75V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: ERJ3GEYJ220V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 22ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 22ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3GEYJ220V can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.1W, 22ohm, 75V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: ERJ3GEYJ220V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 22ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 22ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3GEYJ220V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 22 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W1022 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 22 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W1022
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 22 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W1022
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 22 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 22 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 5%, 0.1W, 0603; Resistor Case Style Panasonic - 17AC9832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 0.1W, 0603; Resistor Case Style Panasonic
17AC9832
Res, 22R, 5%, 0.1W, 0603; Resistor Case Style Panasonic 17AC9832
RES, 22R, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:22ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 22R, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:22ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 287613 822754-ERJ3GEYJ220V 52-ERJ3GEYJ220V 63W1022 17AC9832
Product Name Surface Mount Resistors Chip Resistor - Surface Mount - ERJ3GEYJ220V SMD 0.1W 22ohm 75V Resistor Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 22 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic Res, 22R, 5%, 0.1W, 0603; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 22 ohms 22 ohms 22 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details