Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 15 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic ERJ3GEYJ153V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 15 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 15 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 15 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W0998 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 15 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W0998
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 15 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W0998
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 15 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 15 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 5%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1100 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1100
Res, 15K, 5%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1100
RES, 15K, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:15kohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 15K, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:15kohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0998 12AC1100
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 15 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic Res, 15K, 5%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Resistance Range 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details