Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965431-ERJ3GEYJ133V
Packaging: Cut Tape (CT)
Features: Automotive AEC-Q200
Termination: SMD/SMT
Voltage Rating: 75 V
Length: 1.6 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 450 µm
Number of Terminations: 2
Resistance: 13 kΩ
Power Rating: 100 mW
Width: 787.4 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1608
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 800 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 0603
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Max Power Dissipation: 100 mW
Res Thick Film 0603 13K Ohm 5% 1/10W ±200ppm/°C Molded SMD Punched Carrier T/R Product overview: ERJ3GEYJ133V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3GEYJ133V can be used for catalog matching and distributor lookup.
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 965431-ERJ3GEYJ133V | 52-ERJ3GEYJ133V | 63W0992 |
| Product Name | Chip Resistor - Surface Mount - ERJ3GEYJ133V | SMD 10W Resistor | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 13000 ohms | 13000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C |