Panasonic Surface Mount Resistors ERJ3GEYJ121V

Description
Panasonic ERJ3GEYJ121V
Request a Quote Datasheet
Description
Panasonic ERJ3GEYJ121V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277936
Surface Mount Resistors 277936
Panasonic ERJ3GEYJ121V

Panasonic ERJ3GEYJ121V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 120 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W0984 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 120 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W0984
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 120 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W0984
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 120 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 120 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277936 63W0984
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 120 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details