Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 110 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic ERJ3GEYJ114V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 110 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 110 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 110 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W0981 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 110 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W0981
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 110 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W0981
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 110 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 110 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0981
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 110 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details