Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.1 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic ERJ3GEYJ112V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.1 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.1 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, features a resistance value of 1.1 kΩ with a power rating of 100 mW and a tolerance of ±5%. It is designed to operate at a maximum voltage of 75 V and is compliant with RoHS standards. This resistor is suitable for both reflow and flow soldering processes and is compatible with placement machines, making it a versatile choice for various applications. The product is constructed with a metal glaze thick film resistive element and includes three layers of electrodes, ensuring high reliability. Additionally, it adheres to reference standards such as IEC 60115-8 and JIS C 5201-8.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, features a resistance value of 1.1 kΩ with a power rating of 100 mW and a tolerance of ±5%. It is designed to operate at a maximum voltage of 75 V and is compliant with RoHS standards. This resistor is suitable for both reflow and flow soldering processes and is compatible with placement machines, making it a versatile choice for various applications. The product is constructed with a metal glaze thick film resistive element and includes three layers of electrodes, ensuring high reliability. Additionally, it adheres to reference standards such as IEC 60115-8 and JIS C 5201-8.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.1 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W0979 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.1 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W0979
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.1 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W0979
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.1 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.1 kohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0979
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.1 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers