Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic ERJ3GEYJ101V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W0971 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W0971
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W0971
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 5%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1091
Res, 100R, 5%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1091
RES, 100R, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 100R, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0971 12AC1091
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic Res, 100R, 5%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details