Panasonic Surface Mount Resistors ERJ3GEYJ100V

Description
Panasonic ERJ3GEYJ100V
Request a Quote Datasheet
Description
Panasonic ERJ3GEYJ100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277927 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277927
Surface Mount Resistors 277927
Panasonic ERJ3GEYJ100V

Panasonic ERJ3GEYJ100V

Supplier's Site
Res, 10R, 5%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1090 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1090
Res, 10R, 5%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1090
RES, 10R, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 10R, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic - 63W0970 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
63W0970
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic 63W0970
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 277927 12AC1090 63W0970
Product Name Surface Mount Resistors Res, 10R, 5%, 0.1W, 0603; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms 10 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details