Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Mw, 75 V Rohs Compliant Panasonic ERJ3GEY0R00V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 mW, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 mW, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Mw, 75 V Rohs Compliant Panasonic - 63W1121 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Mw, 75 V Rohs Compliant Panasonic
63W1121
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Mw, 75 V Rohs Compliant Panasonic 63W1121
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 mW, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 mW, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R0, 0.1W, 0603, Reel; Resistor Case Style Panasonic - 12AC1136 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0, 0.1W, 0603, Reel; Resistor Case Style Panasonic
12AC1136
Res, 0R0, 0.1W, 0603, Reel; Resistor Case Style Panasonic 12AC1136
RES, 0R0, 0.1W, 0603, REEL; Resistor Case Style:0603 [1608 Metric]; Resistance:0ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

RES, 0R0, 0.1W, 0603, REEL; Resistor Case Style:0603 [1608 Metric]; Resistance:0ohm; Product Range:ERJ3GE Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1121 12AC1136
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Mw, 75 V Rohs Compliant Panasonic Res, 0R0, 0.1W, 0603, Reel; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details