Panasonic Res, 9K53, 1%, 0.1W, 0603; Resistor Case Style Panasonic ERJ3EKF9531V

Description
RES, 9K53, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:9.53kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Description
RES, 9K53, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:9.53kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 9K53, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1088 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1088
Res, 9K53, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1088
RES, 9K53, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:9.53kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 9K53, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:9.53kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1088
Product Name Res, 9K53, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 9530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details