Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82.5 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ3EKF82R5V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82.5 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82.5 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82.5 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0949 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82.5 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0949
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82.5 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0949
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82.5 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82.5 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82R5, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1082 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R5, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1082
Res, 82R5, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1082
RES, 82R5, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:82.5ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 82R5, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:82.5ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0949 12AC1082
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82.5 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 82R5, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Resistance Range 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers