RES, 82R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Fixed Resistor, Metal Glaze/thic
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 85Y8820 | ERJ3EKF82R0V |
| Product Name | Res, 82R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0603 | |
| Resistance Range | 82 ohms | |
| Tolerance | 1 +/- % |