Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.25 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ3EKF8251V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.25 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.25 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.25 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0951 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.25 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0951
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.25 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0951
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.25 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.25 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K25, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1083 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1083
Res, 8K25, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1083
RES, 8K25, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:8.25kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 8K25, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:8.25kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0951 12AC1083
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.25 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 8K25, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS
Resistance Range 8250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers